NB3N51044 - Processor Specific Clock Generator, CMOS, PDSO28
"IC 125MHz 1 28-TSSOP (0.173"", 4.40mm Width)"
CLOCK GENERATOR, 125MHZ, TSSOP-28; Clock IC Type:PLL Clock Generator; Frequency:125MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes
IC CLK GEN HCSL/LVDS 28W-TSSOP
IC CLK GEN HCSL/LVDS 28W-TSSOP
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB3N51044DTG | NB3N51044DTGOS-ND | 68X4029 | NB3N51044DTG | NB3N51044DTG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 125Mhz, Tssop-28; Clock Ic Type Onsemi | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | PLL Clock Generator; Real Time Clock; Clock Generator | Yes with Bypass; Clock Generator | Clock Generator |
| Bus Interface | CMOS | LVDS; HCSL | 1 | ||
| Package Type | SOP; SSOP | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | RoHS |