onsemi Clock Generators, PLLs, Frequency Synthesizers NB3N51034DTR2G

Description
"IC 200MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"IC 200MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - NB3N51034DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NB3N51034DTR2GOSCT-ND
Clock Generators, PLLs, Frequency Synthesizers NB3N51034DTR2GOSCT-ND
"IC 200MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"IC 200MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - NB3N51034DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NB3N51034DTR2GOSTR-ND
Clock Generators, PLLs, Frequency Synthesizers NB3N51034DTR2GOSTR-ND
"IC 200MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"IC 200MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - NB3N51034DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NB3N51034DTR2GOSDKR-ND
Clock Generators, PLLs, Frequency Synthesizers NB3N51034DTR2GOSDKR-ND
"IC 200MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"IC 200MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 1990-NB3N51034DTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
1990-NB3N51034DTR2GCT-ND
Clock Generators, PLLs, Frequency Synthesizers 1990-NB3N51034DTR2GCT-ND
"IC 200MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"IC 200MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
Quad 200MHz 3.3V TSSOP Clock and Timing IC
728-NB3N51034DTR2G
Quad 200MHz 3.3V TSSOP Clock and Timing IC 728-NB3N51034DTR2G
Quad Clock Gen, HCSL/LVDS, 200MHz, 3.3V, TSSOP Product overview: NB3N51034DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, 200MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N51034DTR2G can be used for catalog matching and distributor lookup.

Quad Clock Gen, HCSL/LVDS, 200MHz, 3.3V, TSSOP Product overview: NB3N51034DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, 200MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N51034DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NB3N51034DTR2G - Rochester Electronics
Newburyport, MA, United States
Quad HCSL/LVDS Clock Generator, 3.3 V, Crystal to 100 MHz / 200 MHz

Quad HCSL/LVDS Clock Generator, 3.3 V, Crystal to 100 MHz / 200 MHz

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N51034DTR2G - 1229420-NB3N51034DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N51034DTR2G
1229420-NB3N51034DTR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N51034DTR2G 1229420-NB3N51034DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1229420-NB3N51034DTR 2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229420-NB3N51034DTR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N51034DTR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3N51034DTR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB3N51034DTR2G
IC CLK GEN QUAD HCSL/LVDS 20TSSO

IC CLK GEN QUAD HCSL/LVDS 20TSSO

Supplier's Site Datasheet
Clock Generator, 200Mhz, Tssop-20; Clock Ic Type Onsemi - 33X3777 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 200Mhz, Tssop-20; Clock Ic Type Onsemi
33X3777
Clock Generator, 200Mhz, Tssop-20; Clock Ic Type Onsemi 33X3777
CLOCK GENERATOR, 200MHZ, TSSOP-20; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

CLOCK GENERATOR, 200MHZ, TSSOP-20; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Generator, 200Mhz, Tssop-20; Clock Ic Type Onsemi - 28X7940 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 200Mhz, Tssop-20; Clock Ic Type Onsemi
28X7940
Clock Generator, 200Mhz, Tssop-20; Clock Ic Type Onsemi 28X7940
CLOCK GENERATOR, 200MHZ, TSSOP-20; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

CLOCK GENERATOR, 200MHZ, TSSOP-20; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N51034DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3N51034DTR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB3N51034DTR2G
IC CLK GEN QUAD HCSL/LVDS 20TSSO

IC CLK GEN QUAD HCSL/LVDS 20TSSO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number NB3N51034DTR2GOSCT-ND 728-NB3N51034DTR2G NB3N51034DTR2G 1229420-NB3N51034DTR2G NB3N51034DTR2G 33X3777 NB3N51034DTR2G
Product Name Clock Generators, PLLs, Frequency Synthesizers Quad 200MHz 3.3V TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N51034DTR2G Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generator, 200Mhz, Tssop-20; Clock Ic Type Onsemi Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator Clock Generator Clock Generator; Real Time Clock; Clock Generator Clock Generator
Bus Interface LVDS; HCSL LVDS LVDS; HCSL, LVDS
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Tape and Reel SOP; SSOP Surface Mount; Surface Mount TSSOP SSOP
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data