Quad Clock Gen, 200MHz, 3.3V, HCSL/LVDS, TSSOP Product overview: NB3N51034DTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, 200MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N51034DTG can be used for catalog matching and distributor lookup.
"IC 200MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Clock Generator, 200MHz, CMOS, PDSO20
Manufacturer: ON Semiconductor
Win Source Part Number: 886808-NB3N51034DTG
Operating Temperature Range: -40°C ~ 85°C
Features: IC 200MHz 1 20-TSSOP (0.173", 4.40mm Width)
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: NB3N51034
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLK GEN CRYST1:4 HCSL 20TSSOP
CLOCK GENERATOR, 200MHZ, TSSOP-20; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes
IC CLK GEN CRYST1:4 HCSL 20TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB3N51034DTG | NB3N51034DTGOS-ND | NB3N51034DTG | 886808-NB3N51034DTG | NB3N51034DTG | 28X7939 | NB3N51034DTG |
| Product Name | Quad 200MHz 3.3V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N51034DTG | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 200Mhz, Tssop-20; Clock Ic Type Onsemi | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Rail/Tube | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Surface Mount; 20-TSSOP | TSSOP | Surface Mount; Surface Mount | |
| Frequency | 200 MHz | 200 MHz | 1 MHz | 200 MHz | 200 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |