onsemi Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB3N51032DTR2G

Description
Clock Generator, 3.3 V, Crystal to 25 MHz, 100 MHz, 125 MHz and 200 MHz Dual HCSL/LVDS
Request a Quote Datasheet
Description
Clock Generator, 3.3 V, Crystal to 25 MHz, 100 MHz, 125 MHz and 200 MHz Dual HCSL/LVDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NB3N51032DTR2G - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 3.3 V, Crystal to 25 MHz, 100 MHz, 125 MHz and 200 MHz Dual HCSL/LVDS

Clock Generator, 3.3 V, Crystal to 25 MHz, 100 MHz, 125 MHz and 200 MHz Dual HCSL/LVDS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 981100-NB3N51032DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
981100-NB3N51032DTR2G
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 981100-NB3N51032DTR2G
Win Source Part Number: 981100-NB3N51032DTR2 G Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL, LVDS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNB3N51032DTR2G ,2156-NB3N51032DTR2G -OS Base Product Number: NB3N51032

Win Source Part Number: 981100-NB3N51032DTR2G
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL, LVDS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNB3N51032DTR2G,2156-NB3N51032DTR2G-OS
Base Product Number: NB3N51032

Buy Now Datasheet
Singapore, Singapore
Dual 3.3 V 25 MHz 100 MHz Clock and Timing IC
728-NB3N51032DTR2G
Dual 3.3 V 25 MHz 100 MHz Clock and Timing IC 728-NB3N51032DTR2G
Clock Generator, 3.3 V, Crystal to 25 MHz, 100 MHz, 125 MHz and 200 MHz Dual HCSL/LVDS, 2500-REEL Product overview: NB3N51032DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, 25 MHz, 100 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3 V, 25 MHz, 100 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N51032DTR2G can be used for catalog matching and distributor lookup.

Clock Generator, 3.3 V, Crystal to 25 MHz, 100 MHz, 125 MHz and 200 MHz Dual HCSL/LVDS, 2500-REEL Product overview: NB3N51032DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, 25 MHz, 100 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3 V, 25 MHz, 100 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N51032DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 488-NB3N51032DTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
488-NB3N51032DTR2GCT-ND
Clock Generators, PLLs, Frequency Synthesizers 488-NB3N51032DTR2GCT-ND
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 488-NB3N51032DTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
488-NB3N51032DTR2GDKR-ND
Clock Generators, PLLs, Frequency Synthesizers 488-NB3N51032DTR2GDKR-ND
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 488-NB3N51032DTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
488-NB3N51032DTR2GTR-ND
Clock Generators, PLLs, Frequency Synthesizers 488-NB3N51032DTR2GTR-ND
"Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N51032DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3N51032DTR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB3N51032DTR2G
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N51032DTR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3N51032DTR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB3N51032DTR2G
IC CLK GEN CRYSTAL 3.3V

IC CLK GEN CRYSTAL 3.3V

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - NB3N51032DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
NB3N51032DTR2G
Clock Generators, PLLs, Frequency Synthesizers NB3N51032DTR2G
Clock Generator IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi - 47X2219 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi
47X2219
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi 47X2219
CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number NB3N51032DTR2G 981100-NB3N51032DTR2G 728-NB3N51032DTR2G 488-NB3N51032DTR2GCT-ND NB3N51032DTR2G NB3N51032DTR2G NB3N51032DTR2G 47X2219
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Dual 3.3 V 25 MHz 100 MHz Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator Yes; Clock Generator Clock Generator Clock Generator PLL Clock Generator; Real Time Clock; Clock Generator
Bus Interface LVDS LVDS; HCSL, LVDS LVDS; HCSL 1 LVDS; HCSL, LVDS
Package Type SOP; SSOP Surface Mount; 16-TSSOP (0.173", 4.40mm Width) Tape and Reel Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; Surface Mount Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) TSSOP
Features / Standards RoHS RoHS Lead-Free RoHS RoHS
Unlock Full Specs
to access all available technical data