Crystal to 25-200MHz Dual Clock TSSOP16
Crystal to 25-200MHz Dual Clock TSSOP16
Crystal to 25-200MHz Dual Clock TSSOP16
Clock Generator, 200MHz, Dual HCSL/LVDS, PLL, TSSOP Product overview: NB3N51032DTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 200MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N51032DTG can be used for catalog matching and distributor lookup.
NB3N5103 - Clock Generator, 3.3 V, Crystal to 25 MHz, 100 MHz, 125 MHz and 200 MHz Dual HCSL/LVDS
"Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK GEN CRYSTAL 3.3V 16TSSOP
CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC CLOCK GENERATOR 16TSSOP
Clock Generator IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8270673 | 8270673P | 728-NB3N51032DTG | NB3N51032DTG | NB3N51032DTGOS-ND | NB3N51032DTG | 47X2218 | NB3N51032DTG | NB3N51032DTG |
| Product Name | Clock Synthesizers | Clock Synthesizers | Dual 200MHz TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Real Time Clock; Clock Driver | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | PLL Clock Generator; Real Time Clock; Clock Generator | Yes; Clock Generator | Clock Generator | |
| Package Type | SSOP; Tssop | SSOP; TSSOP; TSSOP | Rail/Tube | SOP; SSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | TSSOP | SSOP | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Features / Standards | RoHS | RoHS | RoHS | RoHS | Lead-Free | RoHS | RoHS | ||
| Frequency | 25 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |