Clock Generator, PureEdge™ VCXO, 3.3 V, 216 MHz, with M-LVDS Output, TSSOP-16, 2500-REEL Product overview: NB3N508SDTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 216 MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 216 MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N508SDTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081687-NB3N508SDTR2
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: M-LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 216MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Clock Generator, 216MHz, CMOS, PDSO16
Clock Generator IC 216MHz 1 16-TSSOP (0.173", 4.40mm Width)
IC CLOCK GENERATOR 16TSSOP
IC CLK GEN VCXO M-LVDS 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB3N508SDTR2G | 1081687-NB3N508SDTR2G | NB3N508SDTR2G | NB3N508SDTR2G | NB3N508SDTR2G | NB3N508SDTR2G |
| Product Name | 3.3 V 216 MHz TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N508SDTR2G | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | Surface Mount; 16-TSSOP | SOP; SSOP | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | Surface Mount; Surface Mount |
| Frequency | 216 MHz | 216 MHz | 216 MHz | 216 MHz | 216 MHz | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | ||
| Features / Standards | RoHS | RoHS | RoHS |