PLL Clock Multiplier, 14 MHz - 190 MHz, 3.3 V / 5.0 V, SOIC-8 Narrow Body, 3000-REEL Product overview: NB3N502DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14 MHz, 190 MHz, 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14 MHz, 190 MHz, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N502DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081686-NB3N502DR2G
Packaging: Reel - TR
Type: PLL Clock Multiplier
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS, TTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 190MHz
Alternative Parts (Cross-Reference): ICS307M-02ILFT; PB3N502DG; NB3N502D; NB3N502DR2G;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
PLL, CLOCK GENERATION, -40 TO 85DEG C ROHS COMPLIANT: YES
PLL Clock Multiplier IC 190MHz 1 8-SOIC (0.154", 3.90mm Width)
190MHz SOIC-8 Clock Generators / Frequency Synthesizers / PLL ROHS
IC MULTIPLIER CLOCK PLL 8-SOIC
IC PLL CLOCK MULTIPLIER 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB3N502DR2G | 1081686-NB3N502DR2G | 54AH9278 | NB3N502DR2G | NB3N502DR2G | NB3N502DR2G | NB3N502DR2G |
| Product Name | 14 MHz 190 MHz 3.3 V SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N502DR2G | Pll, Clock Generation, -40 To 85Deg C Rohs Compliant Onsemi | Clock Generators, PLLs, Frequency Synthesizers | RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; 8-SOIC | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount; Surface Mount | SOIC | |
| Frequency | 190 MHz | 190 MHz | 190 MHz | 190 MHz | 190 MHz | 190 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | RoHS | RoHS | RoHS |