Clock Generator 190MHz 2-Out SOIC Automotive Product overview: NB3N502DG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 190MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, 190MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N502DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1229418-NB3N502DG
Packaging: Tube
Type: PLL Clock Multiplier
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 190MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Input: Clock, Crystal
Output: CMOS, TTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Family Name: NB3N502
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): 502MT; 502MLF; 502MLFT;
Introduction Date: March 29, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC CLK MULTIPLIER PLL 8-SOIC
PLL Clock Multiplier IC 190MHz 1 8-SOIC (0.154", 3.90mm Width)
PLL CLOCK MULTIPLIER, 8SOIC; Clock IC Type:Clock Multiplier; Frequency:190MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
PLL CLOCK MULTIPLIER, 190MHZ, SOIC-8; Clock IC Type:Clock Multiplier; Frequency:190MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC PLL CLOCK MULTIPLIER 8SOIC
IC CLK MULTIPLIER PLL 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB3N502DG | 1229418-NB3N502DG | NB3N502DG | NB3N502DG | 94T3201 | 02M9805 | NB3N502DG | NB3N502DG |
| Product Name | Automotive 190MHz SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N502DG | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Pll Clock Multiplier, 8Soic; Clock Ic Type Onsemi | Pll Clock Multiplier, 190Mhz, Soic-8; Clock Ic Type Onsemi | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Rail/Tube | Surface Mount | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | SOIC | Surface Mount; SOIC; Surface Mount |
| Frequency | 190 MHz | 190 MHz | 190 MHz | 190 MHz | 190 MHz | 190 MHz | 190 MHz | 190 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | RoHS | RoHS | RoHS |