PLL Clock Multiplier, 13 MHz - 160 MHz, 3.3 V / 5.0 V, SOIC-8 Narrow Body, 2500-REEL Product overview: NB3N501DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13 MHz, 160 MHz, 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 13 MHz, 160 MHz, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N501DR2G can be used for catalog matching and distributor lookup.
Clock Generator, 160MHz, CMOS, PDSO8
"IC 160MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC LL CLOCK MULTIPLIER 8SOIC
IC LL CLOCK MULTIPLIER 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB3N501DR2G | NB3N501DR2G | NB3N501DR2G-ND | NB3N501DR2G | NB3N501DR2G |
| Product Name | 13 MHz 160 MHz 3.3 V SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | SOP | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount |
| Frequency | 160 MHz | 160 MHz | 160 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Features / Standards | RoHS | RoHS | Lead-Free |