onsemi Integrated Circuits (ICs) -Interface-Drivers, Receivers, Transceivers NB3N4666CDTR2G

Description
Manufacturer: onsemi Category: Integrated Circuits (ICs) -Interface-Drivers, Receivers, Transceivers Type: Receiver Package: Tape & Reel (TR) Cut Tape (CT) Voltage - Supply: 2.97V ~ 3.63V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP
Request a Quote Datasheet
Description
Manufacturer: onsemi Category: Integrated Circuits (ICs) -Interface-Drivers, Receivers, Transceivers Type: Receiver Package: Tape & Reel (TR) Cut Tape (CT) Voltage - Supply: 2.97V ~ 3.63V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface-Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface-Drivers, Receivers, Transceivers
Integrated Circuits (ICs) -Interface-Drivers, Receivers, Transceivers
Manufacturer: onsemi Category: Integrated Circuits (ICs) -Interface-Drivers, Receivers, Transceivers Type: Receiver Package: Tape & Reel (TR) Cut Tape (CT) Voltage - Supply: 2.97V ~ 3.63V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP

Manufacturer: onsemi
Category: Integrated Circuits (ICs) -Interface-Drivers, Receivers, Transceivers
Type: Receiver
Package: Tape & Reel (TR) Cut Tape (CT)
Voltage - Supply: 2.97V ~ 3.63V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - NB3N4666CDTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NB3N4666CDTR2G
Drivers, Receivers, Transceivers NB3N4666CDTR2G
0/4 Receiver 16-TSSOP

0/4 Receiver 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number NB3N4666CDTR2G
Product Name Integrated Circuits (ICs) -Interface-Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type 16-TSSOP (0.173", 4.40mm Width) Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details