Manufacturer: ON Semiconductor
Win Source Part Number: 209029-NB3N3020DTR2G
Packaging: Reel - TR
Type: Clock Multiplier
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVPECL, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 210MHz
Differential - Input and Output: No/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
PLL Based Clock Driver, 3N Series, 2 True Output(s), 1 Inverted Output(s), PDSO16
IC CLOCK MULTIPLIER 16TSSOP
IC CLOCK MULTIPLIER 16TSSOP
"Clock Multiplier IC 210MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Clock Multiplier, LVPECL / LVCMOS, Programmable, 3.3 V, TSSOP-16, 2500-REEL Product overview: NB3N3020DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N3020DTR2G can be used for catalog matching and distributor lookup.
IC CLOCK MULTIPLIER 16TSSOP
PROG CLOCK MULTIPLIER, -40 TO 85DEG C; Clock IC Type:Programmable Clock Multiplier; Frequency:210MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes
IC CLK MULTIPLIER 3.3V 16-TSSOP
IC CLK MULTIPLIER 3.3V 16-TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 209029-NB3N3020DTR2G | NB3N3020DTR2G | 488-NB3N3020DTR2GDKR-ND | 728-NB3N3020DTR2G | NB3N3020DTR2G | 46P8267 | NB3N3020DTR2G | NB3N3020DTR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N3020DTR2G | Clock Generators, PLLs, Frequency Synthesizers | 3.3 V TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Prog Clock Multiplier, -40 To 85Deg C; Clock Ic Type Onsemi | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Multiplier; Clock Generator | Programmable Clock Multiplier; Real Time Clock; Clock Generator | Clock Multiplier; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; TTL; LVCMOS, LVPECL, LVTTL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; TTL; LVCMOS, LVPECL, LVTTL | LVCMOS, LVPECL, LVTTL | ||||
| Package Type | Surface Mount; 16-TSSOP | SOP; SSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP | TSSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts |