"Clock Multiplier IC 210MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
210MHz Clock Generator, 2-Out, PLL, 3.3V, TSSOP Product overview: NB3N3020DTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 210MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N3020DTG can be used for catalog matching and distributor lookup.
CLOCK MULTIPLIER, 210MHZ, TSSOP-16; Clock IC Type:Clock Multiplier; Frequency:210MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
IC CLK MULTIPLIER 3.3V 16-TSSOP
IC CLOCK MULTIPLIER 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB3N3020DTGOS-ND | 728-NB3N3020DTG | 42Y0713 | NB3N3020DTG | NB3N3020DTG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 210MHz 3.3V TSSOP Clock and Timing IC | Clock Multiplier, 210Mhz, Tssop-16; Clock Ic Type Onsemi | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Multiplier; Real Time Clock; Clock Generator | Clock Generator | Clock Multiplier; Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; TTL; LVCMOS, LVPECL, LVTTL | |||
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | TSSOP | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts |