Low Skew Clock Driver, 3N Series, 2 True Output(s), 0 Inverted Output(s), PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 209028-NB3N3010BDR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: LVCMOS
PLL: No
Main Purpose: USB Applications
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 12.288MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Clock Generator, Oversampling, 3.3 V, 12.288 MHz, for USB Applications, SOIC-8 Narrow Body, 2500-REEL Product overview: NB3N3010BDR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 12.288 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 12.288 MHz, SOIC, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-NB3N3010BDR2G can be used for catalog matching and distributor lookup.
CLOCK GENERATOR, 0 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:12.288MHz;
IC CLOCK GENERATOR PLL 8SOIC
USB Applications Clock/Frequency Generator IC 12.288MHz 1 Output 8-SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB3N3010BDR2G | 209028-NB3N3010BDR2G | 763-NB3N3010BDR2G | 52T8203 | NB3N3010BDR2G | NB3N3010BDR2G |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - NB3N3010BDR2G | 3.3 V 12.288 MHz SOIC Clock and Timing IC | Clock Generator, 0 To 85Deg C; Clock Ic Type Onsemi | Clock/Timing - Application Specific | Application Specific Clock/Timing | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Clock Generator; Real Time Clock; Clock Generator | Clock Generator | Clock Generator | |
| Package Type | SOIC | Surface Mount; 8-SOIC | Tape and Reel | NSOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Features / Standards | RoHS | RoHS | RoHS | RoHS | ||
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS |