onsemi 25 MHz 100 MHz 125 MHz TSSOP Clock and Timing IC NB3N3002DTR2G

Description
Clock Generator, PureEdge™, Crystal to 25 MHz, 100 MHz, 125 MHz, 200 MHz, 3.3 V, with Differential HCSL Outputs, TSSOP-16, 2500-REEL Product overview: NB3N3002DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 MHz, 100 MHz, 125 MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25 MHz, 100 MHz, 125 MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N3002DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Generator, PureEdge™, Crystal to 25 MHz, 100 MHz, 125 MHz, 200 MHz, 3.3 V, with Differential HCSL Outputs, TSSOP-16, 2500-REEL Product overview: NB3N3002DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 MHz, 100 MHz, 125 MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25 MHz, 100 MHz, 125 MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N3002DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25 MHz 100 MHz 125 MHz TSSOP Clock and Timing IC
728-NB3N3002DTR2G
25 MHz 100 MHz 125 MHz TSSOP Clock and Timing IC 728-NB3N3002DTR2G
Clock Generator, PureEdge™, Crystal to 25 MHz, 100 MHz, 125 MHz, 200 MHz, 3.3 V, with Differential HCSL Outputs, TSSOP-16, 2500-REEL Product overview: NB3N3002DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 MHz, 100 MHz, 125 MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25 MHz, 100 MHz, 125 MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N3002DTR2G can be used for catalog matching and distributor lookup.

Clock Generator, PureEdge™, Crystal to 25 MHz, 100 MHz, 125 MHz, 200 MHz, 3.3 V, with Differential HCSL Outputs, TSSOP-16, 2500-REEL Product overview: NB3N3002DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 MHz, 100 MHz, 125 MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25 MHz, 100 MHz, 125 MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N3002DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 488-NB3N3002DTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
488-NB3N3002DTR2GDKR-ND
Clock Generators, PLLs, Frequency Synthesizers 488-NB3N3002DTR2GDKR-ND
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 488-NB3N3002DTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
488-NB3N3002DTR2GTR-ND
Clock Generators, PLLs, Frequency Synthesizers 488-NB3N3002DTR2GTR-ND
"Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 488-NB3N3002DTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
488-NB3N3002DTR2GCT-ND
Clock Generators, PLLs, Frequency Synthesizers 488-NB3N3002DTR2GCT-ND
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N3002DTR2G
1229417-NB3N3002DTR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N3002DTR2G 1229417-NB3N3002DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1229417-NB3N3002DTR2 G Packaging: Reel - TR Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock, Crystal Output: HCSL, LVDS PLL: Yes Divider/Multiplier: No/Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 840022AKI-02LFT; NB3N3002DTG; NB3N3002DTR2G; 840022AKI-02T; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229417-NB3N3002DTR2G
Packaging: Reel - TR
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock, Crystal
Output: HCSL, LVDS
PLL: Yes
Divider/Multiplier: No/Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 840022AKI-02LFT; NB3N3002DTG; NB3N3002DTR2G; 840022AKI-02T;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N3002DTR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3N3002DTR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB3N3002DTR2G
IC CLK GEN XTAL-HCSL 16-TSSOP

IC CLK GEN XTAL-HCSL 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N3002DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3N3002DTR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB3N3002DTR2G
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi - 86X1619 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi
86X1619
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi 86X1619
CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:1Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:1Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi - 57M9780 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi
57M9780
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi 57M9780
CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:1Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:1Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - NB3N3002DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
NB3N3002DTR2G
Clock Generators, PLLs, Frequency Synthesizers NB3N3002DTR2G
Clock Generator IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - NB3N3002DTR2G - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
NB3N3002DTR2G
Clock Generators, PLLs, Frequency Synthesizers NB3N3002DTR2G
IC CLK GEN XTAL-HCSL 16-TSSOP

IC CLK GEN XTAL-HCSL 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-NB3N3002DTR2G 488-NB3N3002DTR2GDKR-ND 1229417-NB3N3002DTR2G NB3N3002DTR2G NB3N3002DTR2G 86X1619 NB3N3002DTR2G NB3N3002DTR2G
Product Name 25 MHz 100 MHz 125 MHz TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N3002DTR2G Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape and Reel Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount Surface Mount; Surface Mount SSOP TSSOP Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Frequency 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS Lead-Free RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2250 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-1178-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
4 suppliers
CDCVF2510 3.3-V Phase-Lock Loop Clock Driver - CDCVF2510PW - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Clock and Timing IC - 728-CY23EP05SXI-1H - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 2.5 to 3.3 volts
View Details
4 suppliers