"Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 928730-NB3N3002DTG
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator IC 200MHz 16-TSSOP (0.173", 4.40mm Width)
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: NB3N3002
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NB3N3002DTG-ND, NB3N3002DTGOS
Clock Generator 200MHz, 1-Ch, 3.3V, TSSOP, SM Product overview: NB3N3002DTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N3002DTG can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 16TSSOP
IC CLK GEN XTAL-HCSL 16-TSSOP
Clock Generator IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)
IC CLK GEN XTAL-HCSL 16-TSSOP
CLOCK GENERATOR, 25MHZ, TSSOP-16; Clock IC Type:Clock Generator; Frequency:25MHz; No. of Outputs:3Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB3N3002DTGOS-ND | 928730-NB3N3002DTG | 728-NB3N3002DTG | NB3N3002DTG | NB3N3002DTG | NB3N3002DTG | NB3N3002DTG | 57M9779 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N3002DTG | 200MHz 3.3V TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 25Mhz, Tssop-16; Clock Ic Type Onsemi |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Real Time Clock; Clock Generator | |
| Bus Interface | LVDS; HCSL | 1 | LVDS; HCSL, LVDS | HCSL, LVDS | ||||
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP | Rail/Tube | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | TSSOP |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |