Manufacturer: ON Semiconductor
Win Source Part Number: 1229414-NB3N1900KMNT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
3.3 V 100/133 MHz Differential 1:19 HCSL Clock ZDB/Fanout Buffer for PCIe, 1000-REEL Product overview: NB3N1900KMNTXG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 133 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 133 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N1900KMNTXG can be used for catalog matching and distributor lookup.
IC 133.33MHz 1 72-VFQFN Exposed Pad
IC CLK BUFFER 3.3V 1:19 72QFN
IC CLK BUFFER 3.3V 1:19 72QFN
IC CLK BUFFER 3.3V 1:19 72QFN
FANOUT BUFFER, -10 TO 70DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:19Outputs; Supply Voltage Min:-; Supply Voltage Max:3.3V; Clock IC Case Style:QFN; No. of Pins:72Pins; Operating Temperature Min:-10°C RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1229414-NB3N1900KMNTXG | 728-NB3N1900KMNTXG | 488-NB3N1900KMNTXGTR-ND | NB3N1900KMNTXG | NB3N1900KMNTXG | 30Y6816 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N1900KMNTXG | 3.3 V 133 MHz Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Fanout Buffer, -10 To 70Deg C; Clock Ic Type Onsemi |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Fanout Buffer; Real Time Clock; Clock Generator | |
| Operating Temperature | 0.0 C (32 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | ||
| Bus Interface | HCSL | HCSL | ||||
| Package Type | Surface Mount; 72-VFQFN Exposed Pad | Surface Mount; Surface Mount | QFN |