PLL Based Clock Driver, NB3 Series, 38 True Output(s), 0 Inverted Output(s)
3.3 V 100/133 MHz Differential 1:19 HCSL Clock ZDB/Fanout Buffer for PCIe, 1000-REEL Product overview: NB3N1900KMNTWG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 133 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 133 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N1900KMNTWG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 812362-NB3N1900KMNTW
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 133.33MHz
Number of Circuits: 1
Input: Clock
Output: HCSL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Supplier Device Package: 72-QFN (10x10)
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Package: 72-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
IC CLK BUFFER 3.3V 1:19 72QFN
IC CLK BUFFER 3.3V 1:19 72QFN
IC 133.33MHz 1 72-VFQFN Exposed Pad
FANOUT BUFFER, -10 TO 70DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:19Outputs; Supply Voltage Min:-; Supply Voltage Max:3.3V; Clock IC Case Style:QFN; No. of Pins:72Pins; Operating Temperature Min:-10°C RoHS Compliant: Yes
IC CLK BUFFER 3.3V 1:19 72QFN
IC CLK BUFFER 3.3V 1:19 72QFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB3N1900KMNTWG | 728-NB3N1900KMNTWG | 812362-NB3N1900KMNTWG | 488-NB3N1900KMNTWGDKR-ND | 45Y1322 | NB3N1900KMNTWG | NB3N1900KMNTWG |
| Product Name | 3.3 V 133 MHz Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N1900KMNTWG | Clock Generators, PLLs, Frequency Synthesizers | Fanout Buffer, -10 To 70Deg C; Clock Ic Type Onsemi | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Clock Generator | Fanout Buffer; Real Time Clock; Clock Generator | Yes with Bypass; Clock Generator | Clock Generator | |
| Features / Standards | RoHS | Lead-Free | RoHS | ||||
| Operating Temperature | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | |||
| Bus Interface | HCSL | HCSL | 1 |