onsemi Clock Generators, PLLs, Frequency Synthesizers NB3N1900KMNG

Description
IC 133.33MHz 1 72-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC 133.33MHz 1 72-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - NB3N1900KMNG-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NB3N1900KMNG-ND
Clock Generators, PLLs, Frequency Synthesizers NB3N1900KMNG-ND
IC 133.33MHz 1 72-VFQFN Exposed Pad

IC 133.33MHz 1 72-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N1900KMNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3N1900KMNG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB3N1900KMNG
IC CLK BUFFER 3.3V 1:19 72QFN

IC CLK BUFFER 3.3V 1:19 72QFN

Supplier's Site
Fanout Buffer, -10 To 70Deg C; Clock Ic Type Onsemi - 30Y6815 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, -10 To 70Deg C; Clock Ic Type Onsemi
30Y6815
Fanout Buffer, -10 To 70Deg C; Clock Ic Type Onsemi 30Y6815
FANOUT BUFFER, -10 TO 70DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:19Outputs; Supply Voltage Min:-; Supply Voltage Max:3.3V; Clock IC Case Style:QFN; No. of Pins:72Pins; Operating Temperature Min:-10°C RoHS Compliant: Yes

FANOUT BUFFER, -10 TO 70DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:19Outputs; Supply Voltage Min:-; Supply Voltage Max:3.3V; Clock IC Case Style:QFN; No. of Pins:72Pins; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks
Product Number NB3N1900KMNG-ND NB3N1900KMNG 30Y6815
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Fanout Buffer, -10 To 70Deg C; Clock Ic Type Onsemi
Device Type Clock Generator Yes with Bypass; Clock Generator Fanout Buffer; Real Time Clock; Clock Generator
Bus Interface HCSL 1
Package Type Surface Mount; 72-VFQFN Exposed Pad QFN
Supply Voltage 3.13 to 3.46 volts ? to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9551BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 900 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI4126-F-BMR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
5 suppliers
SPI Real-Time Clock Module - RV-8063-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details