onsemi 400MHz 3.3V QFN Logic IC NB3N108KMNG

Description
Clock Buffer 1:8 Diff LVTTL 400MHz 3.3V HCSL QFN Product overview: NB3N108KMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 400MHz, 3.3V, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3N108KMNG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Clock Buffer 1:8 Diff LVTTL 400MHz 3.3V HCSL QFN Product overview: NB3N108KMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 400MHz, 3.3V, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3N108KMNG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400MHz 3.3V QFN Logic IC
764-NB3N108KMNG
400MHz 3.3V QFN Logic IC 764-NB3N108KMNG
Clock Buffer 1:8 Diff LVTTL 400MHz 3.3V HCSL QFN Product overview: NB3N108KMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 400MHz, 3.3V, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3N108KMNG can be used for catalog matching and distributor lookup.

Clock Buffer 1:8 Diff LVTTL 400MHz 3.3V HCSL QFN Product overview: NB3N108KMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 3.3V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 400MHz, 3.3V, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3N108KMNG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-NB3N108KMNG
Product Name 400MHz 3.3V QFN Logic IC
Gate Type Buffer/Driver; Clock
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details
Logic Function Nexperia - 26AC8617 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 8 mA
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 9210278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details