onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N108KMNG NB3N108KMNG

Description
Low Skew Clock Driver, 3N Series, 8 True Output(s), 0 Inverted Output(s)
Request a Quote Datasheet
Description
Low Skew Clock Driver, 3N Series, 8 True Output(s), 0 Inverted Output(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NB3N108KMNG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 3N Series, 8 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 3N Series, 8 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N108KMNG
1229411-NB3N108KMNG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N108KMNG 1229411-NB3N108KMNG
Manufacturer: ON Semiconductor Win Source Part Number: 1229411-NB3N108KMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229411-NB3N108KMNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Clock Buffers, Drivers - NB3N108KMNGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB3N108KMNGOS-ND
Clock Buffers, Drivers NB3N108KMNGOS-ND
Clock Fanout Buffer (Distribution), Data IC 1:8 400MHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Data IC 1:8 400MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB3N108KMNG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB3N108KMNG
Clock/Timing - Clock Buffers, Drivers NB3N108KMNG
IC CLK BUFFER 1:8 400MHZ 32QFN

IC CLK BUFFER 1:8 400MHZ 32QFN

Supplier's Site Datasheet
Clock Fanout Buffer, 400Mhz, Qfn-32; Clock Ic Type Onsemi - 07W7168 - Newark, An Avnet Company
Chicago, IL, United States
Clock Fanout Buffer, 400Mhz, Qfn-32; Clock Ic Type Onsemi
07W7168
Clock Fanout Buffer, 400Mhz, Qfn-32; Clock Ic Type Onsemi 07W7168
CLOCK FANOUT BUFFER, 400MHZ, QFN-32; Clock IC Type:Clock Driver, Fanout Buffer; Frequency:400MHz; No. of Outputs:8Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes

CLOCK FANOUT BUFFER, 400MHZ, QFN-32; Clock IC Type:Clock Driver, Fanout Buffer; Frequency:400MHz; No. of Outputs:8Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number NB3N108KMNG 1229411-NB3N108KMNG NB3N108KMNGOS-ND NB3N108KMNG 07W7168
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N108KMNG Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Fanout Buffer, 400Mhz, Qfn-32; Clock Ic Type Onsemi
Device Type Real Time Clock; Clock Driver Clock Driver Clock Driver Clock Driver Clock Driver, Fanout Buffer; Real Time Clock; Clock Generator
Features / Standards RoHS Lead-Free RoHS
Bus Interface LVDS; HCSL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount QFN
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11314-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers