The NB3M8304CDR2G is a 1:4 fanout buffer designed for LVCMOS/LVTTL input and output, capable of handling input clock frequencies up to 200 MHz. It operates with a core supply voltage of 3.3 V and can provide output supply voltages of either 2.5 V or 3.3 V. The device features low output-to-output skew of 45 ps maximum and low part-to-part skew of 500 ps maximum, ensuring reliable signal distribution. It is qualified for an industrial temperature range of -40°C to +85°C and is compliant with RoHS standards. The NB3M8304CDR2G is pin-to-pin compatible with ICS8304 and ICS8304I, making it a suitable replacement for those devices. The package type is SOIC-8, and it is available in tape and reel format for efficient handling.
Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | NB3M8304CDR2G |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 3.13 to 3.46 volts |
| Switching Frequency | 200000 kHz |