"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 700MHz 20-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 2:5 700MHZ 20TSSOP
IC CLK BUFFER 2:5 700MHZ 20TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1229410-NB3L853141DT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 2:5 700MHZ 20TSSOP
IC CLK BUFFER 2:5 700MHZ 20TSSOP
FANOUT BUFFER, 700MHZ, TSSOP-20; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:700MHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:TSSOP; No. of Pins:20Pins RoHS Compliant: Yes
FANOUT BUFFER, 700MHZ, TSSOP-20; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:700MHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:TSSOP; No. of Pins:20Pins RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 488-NB3L853141DTR2GTR-ND | 1229410-NB3L853141DTR2G | NB3L853141DTR2G | NB3L853141DTR2G | 28X7936 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L853141DTR2G | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, 700Mhz, Tssop-20; Clock Ic Type Onsemi |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | LVPECL | LVPECL | |||
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | TSSOP | |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts |