Manufacturer: ON Semiconductor
Win Source Part Number: 886803-NB3L8504SDTR2
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NB3L8504
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLK BUFFER 1:4 700MHZ 16TSSOP
"Clock Fanout Buffer (Distribution), Translator IC 1:4 700MHz 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:4 700MHZ 16TSSOP
FANOUT BUFFER,TRANSLATOR, -40 TO 85DEG C; Clock IC Type:Fanout Buffer, Translator; Frequency:700MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes
IC CLK BUFFER DIFF-LVDS 16TSSOP
IC CLK BUFFER DIFF-LVDS 16TSSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 886803-NB3L8504SDTR2G | 488-NB3L8504SDTR2GCT-ND | 30Y6810 | NB3L8504SDTR2G | NB3L8504SDTR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L8504SDTR2G | Clock Buffers, Drivers | Fanout Buffer,translator, -40 To 85Deg C; Clock Ic Type Onsemi | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer, Translator; Real Time Clock; Clock Generator | Fanout Buffer (Distribution), Translator; Clock Driver | Clock Driver |
| Package Type | Surface Mount; 16-TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Bus Interface | LVDS | LVDS |