onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L553DR2G NB3L553DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024713-NB3L553DR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: NB3L553 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 5.25 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): 553MI; 553MIT; 553MILF; 553MILFT; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024713-NB3L553DR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: NB3L553 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 5.25 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): 553MI; 553MIT; 553MILF; 553MILFT; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L553DR2G - 024713-NB3L553DR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L553DR2G
024713-NB3L553DR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L553DR2G 024713-NB3L553DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 024713-NB3L553DR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: NB3L553 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 5.25 V Maximum Input Frequency: 200MHz Alternative Parts (Cross-Reference): 553MI; 553MIT; 553MILF; 553MILFT; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024713-NB3L553DR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Family Name: NB3L553
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.375 V to 5.25 V
Maximum Input Frequency: 200MHz
Alternative Parts (Cross-Reference): 553MI; 553MIT; 553MILF; 553MILFT;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - NB3L553DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB3L553DR2GOSCT-ND
Clock Buffers, Drivers NB3L553DR2GOSCT-ND
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - NB3L553DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB3L553DR2GOSTR-ND
Clock Buffers, Drivers NB3L553DR2GOSTR-ND
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - NB3L553DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB3L553DR2GOSDKR-ND
Clock Buffers, Drivers NB3L553DR2GOSDKR-ND
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB3L553DR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB3L553DR2G
Clock/Timing - Clock Buffers, Drivers NB3L553DR2G
IC CLK BUFFER 1:4 200MHZ 8SOIC

IC CLK BUFFER 1:4 200MHZ 8SOIC

Supplier's Site Datasheet
Clock Buffers, Drivers - NB3L553DR2G - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
NB3L553DR2G
Clock Buffers, Drivers NB3L553DR2G
IC CLK BUFFER 1:4 200MHZ 8SOIC

IC CLK BUFFER 1:4 200MHZ 8SOIC

Supplier's Site Datasheet
Clock Fanout Buffer, 200Mhz, Soic-8; Clock Ic Type Onsemi - 79Y9414 - Newark, An Avnet Company
Chicago, IL, United States
Clock Fanout Buffer, 200Mhz, Soic-8; Clock Ic Type Onsemi
79Y9414
Clock Fanout Buffer, 200Mhz, Soic-8; Clock Ic Type Onsemi 79Y9414
CLOCK FANOUT BUFFER, 200MHZ, SOIC-8; Clock IC Type:Fanout Buffer; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:5.25V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

CLOCK FANOUT BUFFER, 200MHZ, SOIC-8; Clock IC Type:Fanout Buffer; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:5.25V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 024713-NB3L553DR2G NB3L553DR2GOSCT-ND NB3L553DR2G NB3L553DR2G 79Y9414
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L553DR2G Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock Fanout Buffer, 200Mhz, Soic-8; Clock Ic Type Onsemi
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Fanout Buffer; Real Time Clock; Clock Generator
Bus Interface CMOS; TTL; LVCMOS, LVTTL LVCMOS LVCMOS, LVTTL
Package Type Surface Mount; 8-SOIC Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; Surface Mount SOIC
Supply Voltage 2.38 to 5.25 volts 2.38 to 5.25 volts 2.38 to 5.25 volts 2.38 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 59920ZQ-QS59920-5SOI - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-5H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 336-5196-1-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
5 suppliers
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
3 suppliers