Manufacturer: ON Semiconductor
Win Source Part Number: 1229409-NB3L553DG
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 5.25 V
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Family Name: NB3L553
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): 553MI; 553MIT; 553MILFT;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:4 200MHZ 8SOIC
CLOCK FANOUT BUFFER, 200MHZ, SOIC-8; Clock IC Type:Fanout Buffer; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:5.25V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
BUFFER, CLOCK FANOUT, 8SOIC; Clock IC Type:Clock Driver, Fanout Buffer; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:5.25V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS,RoHS Compliant: Yes
IC CLK BUFFER 1:4 200MHZ 8SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1229409-NB3L553DG | NB3L553DGOS-ND | NB3L553DG | 02M9803 | 94T3200 | NB3L553DG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L553DG | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Fanout Buffer, 200Mhz, Soic-8; Clock Ic Type Onsemi | Buffer, Clock Fanout, 8Soic; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock | Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock | Clock Driver |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL | LVCMOS | LVCMOS, LVTTL | |||
| Package Type | Surface Mount | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; Surface Mount | SOIC | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 5.25 volts | 2.38 to 5.25 volts | 2.38 to 5.25 volts | 2.38 to 5.25 volts | 2.38 to 5.25 volts |