Clock Fanout Buffer (Distribution) IC 1:8 350 MHz 32-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | NB3L208KMNTXG |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.63 volts |
| Switching Frequency | 350000 kHz |