DIFF FANOUT BUFFER, 1:2, QFN-16; Logic Family / Base Number:-; Logic Device Type:Fanout Buffer; Logic Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Logic IC Family:-; Logic IC Base Number:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 13AC0542 |
| Product Name | Diff Fanout Buffer, 1 Onsemi |