onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L02FCT2G NB3L02FCT2G

Description
PLL Based Clock Driver, 3L Series, 2 True Output(s), 0 Inverted Output(s), PBGA6
Request a Quote Datasheet
Description
PLL Based Clock Driver, 3L Series, 2 True Output(s), 0 Inverted Output(s), PBGA6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NB3L02FCT2G - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 3L Series, 2 True Output(s), 0 Inverted Output(s), PBGA6

PLL Based Clock Driver, 3L Series, 2 True Output(s), 0 Inverted Output(s), PBGA6

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L02FCT2G - 928728-NB3L02FCT2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L02FCT2G
928728-NB3L02FCT2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L02FCT2G 928728-NB3L02FCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 928728-NB3L02FCT2G Operating Temperature Range: -40°C ~ 85°C Package: 6-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: NB3L02 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.17x0.77) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928728-NB3L02FCT2G
Operating Temperature Range: -40°C ~ 85°C
Package: 6-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NB3L02
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.17x0.77)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB3L02FCT2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB3L02FCT2G
Clock/Timing - Clock Buffers, Drivers NB3L02FCT2G
IC CLK BUFFER 1:2 10KHZ

IC CLK BUFFER 1:2 10KHZ

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number NB3L02FCT2G 928728-NB3L02FCT2G NB3L02FCT2G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L02FCT2G Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PW - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCPRL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2450 MHz
View Details