Manufacturer: ON Semiconductor
Win Source Part Number: 209027-NB3H83905CDTR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.6 V to 3.465 V
Maximum Input Frequency: 100MHz
Alternative Parts (Cross-Reference): 83905AGLFT; NB3H83905CDTG; NB3H83905CDTR2G; PCK2001RDB;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:6 100MHZ 16TSSOP
IC CLK BUFFER 1:6 100MHZ 16TSSOP
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:6Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC CLK BUFFER 1:6 100MHZ 16TSSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 209027-NB3H83905CDTR2G | 488-NB3H83905CDTR2GTR-ND | 24T3351 | NB3H83905CDTR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3H83905CDTR2G | Clock Buffers, Drivers | Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL | LVCMOS | ||
| Package Type | Surface Mount; 16-TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | Surface Mount; Surface Mount |
| Supply Voltage | 1.6 to 3.46 volts | 1.6 to 3.46 volts | 3.13 to 3.46 volts |