onsemi Clock Buffers, Drivers NB3H83905CDTG

Description
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - NB3H83905CDTGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB3H83905CDTGOS-ND
Clock Buffers, Drivers NB3H83905CDTGOS-ND
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers Product Status: Active Package: Tube Type: Fanout Buffer (Distribution) Operating Temperature: -40°C ~ 85°C Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVTTL Voltage - Supply: 1.6V ~ 3.465V

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Product Status: Active
Package: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature: -40°C ~ 85°C
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVTTL
Voltage - Supply: 1.6V ~ 3.465V

Buy Now Datasheet
 - NB3H83905CDTG - Rochester Electronics
Newburyport, MA, United States
Clock Generator, CMOS, PDSO16

Clock Generator, CMOS, PDSO16

Supplier's Site Datasheet
Clock Buffers, Drivers - NB3H83905CDTG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
NB3H83905CDTG
Clock Buffers, Drivers NB3H83905CDTG
IC CLK BUFFER 1:6 100MHZ 16TSSOP

IC CLK BUFFER 1:6 100MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number NB3H83905CDTGOS-ND NB3H83905CDTG NB3H83905CDTG
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Generator Fanout Buffer (Distribution); Clock Driver
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL CMOS LVCMOS, LVTTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP Surface Mount; Surface Mount
Supply Voltage 1.6 to 3.46 volts 1.6 to 3.46 volts 1.6 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details