onsemi 100MHz TSSOP Logic IC NB3H83905CDTG

Description
100MHz 1:6 LVTTL/LVCMOS Clock Buffer, Crystal Input, TSSOP Product overview: NB3H83905CDTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3H83905CDTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100MHz 1:6 LVTTL/LVCMOS Clock Buffer, Crystal Input, TSSOP Product overview: NB3H83905CDTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3H83905CDTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MHz TSSOP Logic IC
764-NB3H83905CDTG
100MHz TSSOP Logic IC 764-NB3H83905CDTG
100MHz 1:6 LVTTL/LVCMOS Clock Buffer, Crystal Input, TSSOP Product overview: NB3H83905CDTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3H83905CDTG can be used for catalog matching and distributor lookup.

100MHz 1:6 LVTTL/LVCMOS Clock Buffer, Crystal Input, TSSOP Product overview: NB3H83905CDTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3H83905CDTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-NB3H83905CDTG
Product Name 100MHz TSSOP Logic IC
Gate Type Buffer/Driver; Buffer, Clock
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54S05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Inverters ICs - 8228653P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Logic - Gates and Inverters - 100121A - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 0.88V (Low), 1.49V (High)
View Details
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details