onsemi Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB3H60113G00MTR2G

Description
Win Source Part Number: 1209312-NB3H60113G00 MTR2G Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: OmniClock Type: Clock Generator Package: Tape & Reel Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS, LVDS, HCSL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.25V ~ 2.75V, 2.97V ~ 3.63V Package / Case: 8-WFDFN Supplier Device Package: 8-WDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NB3H60113G00MTR2GOST R,NB3H60113G00MTR2GO SCT,NB3H60113G00MTR2 G-ND,1990-NB3H60113G 00MTR2GTR,1990-NB3H6 0113G00MTR2GDKR,NB3H 60113G00MTR2GOSDKR,1 990-NB3H60113G00MTR2 GCT Base Product Number: NB3H60113
Request a Quote
Description
Win Source Part Number: 1209312-NB3H60113G00 MTR2G Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: OmniClock Type: Clock Generator Package: Tape & Reel Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS, LVDS, HCSL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.25V ~ 2.75V, 2.97V ~ 3.63V Package / Case: 8-WFDFN Supplier Device Package: 8-WDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NB3H60113G00MTR2GOST R,NB3H60113G00MTR2GO SCT,NB3H60113G00MTR2 G-ND,1990-NB3H60113G 00MTR2GTR,1990-NB3H6 0113G00MTR2GDKR,NB3H 60113G00MTR2GOSDKR,1 990-NB3H60113G00MTR2 GCT Base Product Number: NB3H60113
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NB3H60113G00MTR2G is a programmable clock generator from Quarktwin Technology Ltd., designed to operate at power supply levels of 3.3 V ± 10% and 2.5 V ± 10%. It features a low power PLL-based architecture capable of generating output frequencies ranging from 8 kHz to 200 MHz. The device can accept a fundamental mode parallel resonant crystal or a single-ended reference clock as input, with an input frequency range of 3 MHz to 200 MHz. This clock generator provides three single-ended outputs (LVCMOS/LVTTL) and one differential output (LVPECL/LVDS/HCSL/CML), allowing for versatile application in various electronic devices. It includes a programmable spread spectrum feature to minimize electromagnetic interference (EMI), which can be configured for type, deviation, and rate. The device also supports a PLL bypass mode, enabling the output to mirror the input clock. Additional features include programmable internal crystal load capacitance, output drive current, and a power-down mode for energy efficiency. The NB3H60113G00MTR2G is packaged in an 8-pin WDFN and is suitable for applications in eBooks, smart wearables, portable medical devices, and more. Its operational temperature range is from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The NB3H60113G00MTR2G is a programmable clock generator from Quarktwin Technology Ltd., designed to operate at power supply levels of 3.3 V ± 10% and 2.5 V ± 10%. It features a low power PLL-based architecture capable of generating output frequencies ranging from 8 kHz to 200 MHz. The device can accept a fundamental mode parallel resonant crystal or a single-ended reference clock as input, with an input frequency range of 3 MHz to 200 MHz. This clock generator provides three single-ended outputs (LVCMOS/LVTTL) and one differential output (LVPECL/LVDS/HCSL/CML), allowing for versatile application in various electronic devices. It includes a programmable spread spectrum feature to minimize electromagnetic interference (EMI), which can be configured for type, deviation, and rate. The device also supports a PLL bypass mode, enabling the output to mirror the input clock. Additional features include programmable internal crystal load capacitance, output drive current, and a power-down mode for energy efficiency. The NB3H60113G00MTR2G is packaged in an 8-pin WDFN and is suitable for applications in eBooks, smart wearables, portable medical devices, and more. Its operational temperature range is from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1209312-NB3H60113G00MTR2G
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1209312-NB3H60113G00MTR2G
Win Source Part Number: 1209312-NB3H60113G00 MTR2G Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: OmniClock Type: Clock Generator Package: Tape & Reel Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS, LVDS, HCSL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.25V ~ 2.75V, 2.97V ~ 3.63V Package / Case: 8-WFDFN Supplier Device Package: 8-WDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NB3H60113G00MTR2GOST R,NB3H60113G00MTR2GO SCT,NB3H60113G00MTR2 G-ND,1990-NB3H60113G 00MTR2GTR,1990-NB3H6 0113G00MTR2GDKR,NB3H 60113G00MTR2GOSDKR,1 990-NB3H60113G00MTR2 GCT Base Product Number: NB3H60113

Win Source Part Number: 1209312-NB3H60113G00MTR2G
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: OmniClock
Type: Clock Generator
Package: Tape & Reel
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS, LVDS, HCSL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.25V ~ 2.75V, 2.97V ~ 3.63V
Package / Case: 8-WFDFN
Supplier Device Package: 8-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NB3H60113G00MTR2GOSTR,NB3H60113G00MTR2GOSCT,NB3H60113G00MTR2G-ND,1990-NB3H60113G00MTR2GTR,1990-NB3H60113G00MTR2GDKR,NB3H60113G00MTR2GOSDKR,1990-NB3H60113G00MTR2GCT
Base Product Number: NB3H60113

Buy Now Datasheet
3.3 V 2.5 V Clock and Timing IC - 728-NB3H60113G00MTR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 V 2.5 V Clock and Timing IC
728-NB3H60113G00MTR2G
3.3 V 2.5 V Clock and Timing IC 728-NB3H60113G00MTR2G
3.3 V / 2.5 V One Time Programmable OmniClock Generator with Single-Ended (LVCMOS/LVTTL) and Differential (LVPECL/LVDS/HCSL/CM L) Outputs, 3000-REEL Product overview: NB3H60113G00MTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 2.5 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 2.5 V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3H60113G00MTR2 G can be used for catalog matching and distributor lookup.

3.3 V / 2.5 V One Time Programmable OmniClock Generator with Single-Ended (LVCMOS/LVTTL) and Differential (LVPECL/LVDS/HCSL/CML) Outputs, 3000-REEL Product overview: NB3H60113G00MTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 2.5 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 2.5 V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3H60113G00MTR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3H60113G00MTR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3H60113G00MTR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB3H60113G00MTR2G
IC OMNICLOCK GEN PROGR 8-WDFN

IC OMNICLOCK GEN PROGR 8-WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3H60113G00MTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3H60113G00MTR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB3H60113G00MTR2G
IC CLOCK GENERATOR 8WDFN

IC CLOCK GENERATOR 8WDFN

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - NB3H60113G00MTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
NB3H60113G00MTR2G
Clock Generators, PLLs, Frequency Synthesizers NB3H60113G00MTR2G
Clock Generator IC 200MHz 1 8-WFDFN

Clock Generator IC 200MHz 1 8-WFDFN

Buy Now Datasheet
Prog Clk Generator, -40 To 85Deg C; Clock Ic Type Onsemi - 92Y3663 - Newark, An Avnet Company
Chicago, IL, United States
Prog Clk Generator, -40 To 85Deg C; Clock Ic Type Onsemi
92Y3663
Prog Clk Generator, -40 To 85Deg C; Clock Ic Type Onsemi 92Y3663
PROG CLK GENERATOR, -40 TO 85DEG C; Clock IC Type:Programmable Clock Generator; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:WDFN; No. of Pins:8Pins RoHS Compliant: Yes

PROG CLK GENERATOR, -40 TO 85DEG C; Clock IC Type:Programmable Clock Generator; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:WDFN; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1209312-NB3H60113G00MTR2G 728-NB3H60113G00MTR2G NB3H60113G00MTR2G NB3H60113G00MTR2G NB3H60113G00MTR2G 92Y3663
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 3.3 V 2.5 V Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Prog Clk Generator, -40 To 85Deg C; Clock Ic Type Onsemi
Device Type Clock Generator Clock Generator Surface Mount; Clock Generator Clock Generator Programmable Clock Generator; Real Time Clock; Clock Generator
Bus Interface CMOS; LVDS; LVCMOS, LVDS, HCSL Clock Generator CMOS; LVDS; LVCMOS, LVDS, HCSL
Package Type Surface Mount; 8-WFDFN Surface Mount; Surface Mount Surface Mount; 8-WFDFN WDFN
Supply Voltage 2.25 to 3.63 volts 2.25 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data