IC CLOCK GENERATOR 32QFN
IC CLOCK GENERATOR 32QFN
IC 161.1328MHz 1 32-VFQFN Exposed Pad
Win Source Part Number: 1379288-NB3H5150MNTX
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Base Product Number: NB3H5150
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.71V ~ 3.465V
Output: LVCMOS, LVPECL
Number of Circuits: 1
PLL: Yes with Bypass
Input: HCSL, LVCMOS, LVDS, LVPECL, LVTTL, Crystal
Frequency - Max: 161.1328MHz
Divider/Multiplier: Yes/No
Clock Generator, Multi-Rate, Low Noise 2.5V / 3.3V, 1000-REEL Product overview: NB3H5150MNTXG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5V, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3H5150MNTXG can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 32QFN
IC CLOCK GENERATOR 32QFN
IC CLOCK GENERATOR 32QFN
PLL CLOCK GENERATOR, -40 TO 85DEG C; Clock IC Type:PLL Clock Generator; Frequency:161.1328MH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 488-NB3H5150MNTXGDKR-ND | 1379288-NB3H5150MNTXG | 728-NB3H5150MNTXG | NB3H5150MNTXG | NB3H5150MNTXG | NB3H5150MNTXG | 68Y0413 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 2.5V 3.3V Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Pll Clock Generator, -40 To 85Deg C; Clock Ic Type Onsemi |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | PLL Clock Generator; Real Time Clock; Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL | LVCMOS, LVPECL | CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL | |||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | QFN | ||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 3.13 to 3.46 volts |