Clock Fanout Buffer (Distribution), Multiplexer IC 3:10 200MHz 32-VFQFN Exposed Pad
Low Skew Clock Driver, PQCC32
FANOUT BUFFER, 50MHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:50MHz; No. of Outputs:10Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB3F8L3010CMNGOS-ND | NB3F8L3010CMNG | 07W7164 |
| Product Name | Clock Buffers, Drivers | Fanout Buffer, 50Mhz, -40 To 85Deg C; Clock Ic Type Onsemi | |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Real Time Clock; Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | LVCMOS | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | QFN | |
| Supply Voltage | 2.38 to 3.46 volts | 3.13 to 3.46 volts |