The NB3F8L3005C is a 1:5 LVCMOS fanout buffer designed for clock and data distribution, capable of operating at frequencies up to 200 MHz. It supports multiple supply voltage configurations, including 3.3V, 2.5V, 1.8V, and 1.5V, with a core voltage of 3.3V or 2.5V. The device features differential inputs that accept various signaling standards such as LVPECL, LVDS, HCSL, and SSTL, as well as single-ended inputs. The fanout buffer includes a crystal oscillator interface with a frequency range of 10 MHz to 50 MHz and offers low output skew of 10 ps typical. It also has synchronous output enable functionality, allowing for a high impedance state when required. The operating temperature range is industrial, from -40°C to 85°C, and the device is Pb-free, making it suitable for a variety of applications including networking, communications, and high-end computing. Engineers considering this product should note its flexibility in power supply options and its compatibility with various input types, which may enhance design versatility in their projects.
IC CLK BUFFER 2:5 200MHZ 24QFN
Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 200MHz 24-VFQFN Exposed Pad
IC CLK BUFFER 2:5 200MHZ 24QFN
Low Skew Clock Driver, PQCC24
IC CLK BUFFER 2:5 200MHZ 24QFN
FANOUT BUFFER, 200MHZ, QFN-24; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:200MHz; No. of Outputs:5Outputs; Supply Voltage Min:1.35V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
FANOUT BUFFER, 200MHZ, QFN-24; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:200MHz; No. of Outputs:5Outputs; Supply Voltage Min:1.35V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 488-NB3F8L3005CMNTXGDKR-ND | NB3F8L3005CMNTXG | NB3F8L3005CMNTXG | 28X7934 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, 200Mhz, Qfn-24; Clock Ic Type Onsemi | |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | LVCMOS | |||
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | QFN | |
| Supply Voltage | 1.35 to 3.46 volts | 1.35 to 3.46 volts |