onsemi Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2870ASNR2 NB2870ASNR2

Description
Clock Generator, 30MHz, CMOS, PDSO6
Request a Quote Datasheet
Description
Clock Generator, 30MHz, CMOS, PDSO6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NB2870ASNR2 - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 30MHz, CMOS, PDSO6

Clock Generator, 30MHz, CMOS, PDSO6

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2870ASNR2 - 115944-NB2870ASNR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2870ASNR2
115944-NB2870ASNR2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2870ASNR2 115944-NB2870ASNR2
Manufacturer: ON Semiconductor Win Source Part Number: 115944-NB2870ASNR2 Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 6-TSOP Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 30MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 115944-NB2870ASNR2
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 30MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
4MA Clock and Timing IC - 728-NB2870ASNR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4MA Clock and Timing IC
728-NB2870ASNR2
4MA Clock and Timing IC 728-NB2870ASNR2
IC CLOCK SYNTHESIZR 4MA TSOT-6 Product overview: NB2870ASNR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 4MA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2870ASNR2 can be used for catalog matching and distributor lookup.

IC CLOCK SYNTHESIZR 4MA TSOT-6 Product overview: NB2870ASNR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 4MA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2870ASNR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2870ASNR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2870ASNR2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB2870ASNR2
IC CLK/FREQ SYNTH 6TSOP

IC CLK/FREQ SYNTH 6TSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2870ASNR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2870ASNR2
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB2870ASNR2
IC CLOCK SYNTHESIZR 4MA TSOT-6

IC CLOCK SYNTHESIZR 4MA TSOT-6

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number NB2870ASNR2 115944-NB2870ASNR2 728-NB2870ASNR2 NB2870ASNR2 NB2870ASNR2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2870ASNR2 4MA Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock/Frequency Synthesizer; Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS CMOS; CMOS
Package Type SOP Surface Mount; 6-TSOP Reel - TR Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4216BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Clock/Timing - Application Specific - CY28400OXI-2 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
I²C Real-Time Clock Module - RV-3129-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details