onsemi 4MA Clock and Timing IC NB2869ASNR2

Description
Clock Generator, 13MHz, CMOS, PDSO6
Request a Quote Datasheet
Description
Clock Generator, 13MHz, CMOS, PDSO6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NB2869ASNR2 - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 13MHz, CMOS, PDSO6

Clock Generator, 13MHz, CMOS, PDSO6

Supplier's Site Datasheet
4MA Clock and Timing IC - 728-NB2869ASNR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4MA Clock and Timing IC
728-NB2869ASNR2
4MA Clock and Timing IC 728-NB2869ASNR2
IC CLOCK SYNTHESIZR 4MA TSOT-6 Product overview: NB2869ASNR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 4MA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2869ASNR2 can be used for catalog matching and distributor lookup.

IC CLOCK SYNTHESIZR 4MA TSOT-6 Product overview: NB2869ASNR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 4MA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2869ASNR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2869ASNR2 - 116074-NB2869ASNR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2869ASNR2
116074-NB2869ASNR2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2869ASNR2 116074-NB2869ASNR2
Manufacturer: ON Semiconductor Win Source Part Number: 116074-NB2869ASNR2 Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 6-TSOP Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 13MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 116074-NB2869ASNR2
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 13MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2869ASNR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2869ASNR2
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB2869ASNR2
IC CLOCK SYNTHESIZR 4MA TSOT-6

IC CLOCK SYNTHESIZR 4MA TSOT-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2869ASNR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2869ASNR2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB2869ASNR2
IC CLK/FREQ SYNTH 6TSOP

IC CLK/FREQ SYNTH 6TSOP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number NB2869ASNR2 728-NB2869ASNR2 116074-NB2869ASNR2 NB2869ASNR2 NB2869ASNR2
Product Name 4MA Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2869ASNR2 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator Clock/Frequency Synthesizer; Clock Generator
Bus Interface CMOS CMOS CMOS; CMOS CMOS; CMOS
Package Type SOP Reel - TR Surface Mount; 6-TSOP Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data