Manufacturer: ON Semiconductor
Win Source Part Number: 1081678-NB2779ASNR2G
Packaging: Cut Reel
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 30MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
3.3 V / 2.5 V Low Power, Reduced EMI Clock Synthesizer, TSOP-6, 2500-REEL Product overview: NB2779ASNR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3 V, 2.5 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 3.3 V, 2.5 V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2779ASNR2G can be used for catalog matching and distributor lookup.
Clock Generator, 30MHz, CMOS, PDSO6
IC CLOCK SYNTHESIZR 4MA TSOT-6
IC CLOCK SYNTHESIZR 4MA TSOT-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1081678-NB2779ASNR2G | 728-NB2779ASNR2G | NB2779ASNR2G | NB2779ASNR2G | NB2779ASNR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2779ASNR2G | Low-Power 3.3 V 2.5 V Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Synthesizer; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; CMOS | CMOS | |||
| Package Type | Surface Mount; 6-TSOP | Tape and Reel | SOP | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts |