3.3 V / 2.5 V Low Power, Reduced EMI Clock Synthesizer, TSOP-6, 2500-REEL Product overview: NB2779ASNR2 from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3 V, 2.5 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 3.3 V, 2.5 V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2779ASNR2 can be used for catalog matching and distributor lookup.
Clock Generator, 30MHz, CMOS, PDSO6
Manufacturer: ON Semiconductor
Win Source Part Number: 116170-NB2779ASNR2
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 30MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC CLK/FREQ SYNTH 6TSOP
IC CLOCK SYNTHESIZR 4MA TSOT-6
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB2779ASNR2 | NB2779ASNR2 | 116170-NB2779ASNR2 | NB2779ASNR2 | NB2779ASNR2 |
| Product Name | Low-Power 3.3 V 2.5 V Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2779ASNR2 | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | SOP | Surface Mount; 6-TSOP | Surface Mount; Surface Mount | |
| Frequency | 30 MHz | 30 MHz | 30 MHz | 30 MHz | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | ||
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | Clock Generator |