Manufacturer: ON Semiconductor
Win Source Part Number: 110662-NB2762ASNR2
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 13MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Clock Generator, 12MHz, CMOS, PDSO6
IC CLOCK SYNTHESIZR 4MA TSOT-6 Product overview: NB2762ASNR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 4MA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2762ASNR2 can be used for catalog matching and distributor lookup.
IC CLOCK SYNTHESIZR 4MA TSOT-6
IC CLK/FREQ SYNTH 6TSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 110662-NB2762ASNR2 | NB2762ASNR2 | 728-NB2762ASNR2 | NB2762ASNR2 | NB2762ASNR2 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2762ASNR2 | 4MA Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | |
| Bus Interface | CMOS; CMOS | CMOS | CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; 6-TSOP | SOP | Reel - TR | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts |