onsemi Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB2760ASNR2G

Description
IC CLOCK SYNTHESIZR 4MA TSOT-6
Description
IC CLOCK SYNTHESIZR 4MA TSOT-6
Datasheet
Datasheet Summary
Powered by GS/AI

The NB2760ASNR2G is a low-power, reduced EMI clock synthesizer designed for a variety of clock frequency applications. It operates with supply voltages of 3.3V or 2.5V and has an operating current of less than 4.0 mA, making it suitable for portable devices with stringent power requirements. The device features an integrated loop filter and generates a spread spectrum clock output, which helps to minimize electromagnetic interference (EMI) by spreading the bandwidth of the synthesized clock signal. The input frequency range is from 6.0 MHz to 12 MHz for a 2.5V supply and up to 13 MHz for a 3.3V supply. The device exhibits a maximum cycle-to-cycle jitter of 200 ps and a frequency deviation of ±0.65% at 8 MHz. It is packaged in a TSOP-6 (TSOT-23-6) format, which is compact and suitable for space-constrained applications. The NB2760ASNR2G is also available in a Pb-free version, aligning with environmental standards. This product is ideal for applications such as MP3 players and digital cameras, where low power consumption and reduced EMI are critical.

Datasheet Summary
Powered by GS/AI

The NB2760ASNR2G is a low-power, reduced EMI clock synthesizer designed for a variety of clock frequency applications. It operates with supply voltages of 3.3V or 2.5V and has an operating current of less than 4.0 mA, making it suitable for portable devices with stringent power requirements. The device features an integrated loop filter and generates a spread spectrum clock output, which helps to minimize electromagnetic interference (EMI) by spreading the bandwidth of the synthesized clock signal. The input frequency range is from 6.0 MHz to 12 MHz for a 2.5V supply and up to 13 MHz for a 3.3V supply. The device exhibits a maximum cycle-to-cycle jitter of 200 ps and a frequency deviation of ±0.65% at 8 MHz. It is packaged in a TSOP-6 (TSOT-23-6) format, which is compact and suitable for space-constrained applications. The NB2760ASNR2G is also available in a Pb-free version, aligning with environmental standards. This product is ideal for applications such as MP3 players and digital cameras, where low power consumption and reduced EMI are critical.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2760ASNR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2760ASNR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB2760ASNR2G
IC CLOCK SYNTHESIZR 4MA TSOT-6

IC CLOCK SYNTHESIZR 4MA TSOT-6

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number NB2760ASNR2G
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Buffers, Drivers - 100163A - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details