Clock Generator, 12MHz, CMOS, PDSO6
Clock/Frequency Synthesizer IC 13MHz 1 SOT-23-6 Thin, TSOT-23-6
IC CLK/FREQ SYNTH 6TSOP
IC CLOCK SYNTHESIZR 4MA TSOT-6
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB2760ASNR2 | NB2760ASNR2-ND | NB2760ASNR2 | NB2760ASNR2 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | Clock Generator |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | |
| Package Type | SOP | Surface Mount; SOT-23-6 Thin, TSOT-23-6 | Surface Mount; Surface Mount |