onsemi Automotive TSSOP Clock and Timing IC NB2309AI1DTR2G

Description
Zero Delay Buffer 9-Out Single-Ended Automotive 16-Pin TSSOP T/R Product overview: NB2309AI1DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2309AI1DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zero Delay Buffer 9-Out Single-Ended Automotive 16-Pin TSSOP T/R Product overview: NB2309AI1DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2309AI1DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive TSSOP Clock and Timing IC
728-NB2309AI1DTR2G
Automotive TSSOP Clock and Timing IC 728-NB2309AI1DTR2G
Zero Delay Buffer 9-Out Single-Ended Automotive 16-Pin TSSOP T/R Product overview: NB2309AI1DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2309AI1DTR2G can be used for catalog matching and distributor lookup.

Zero Delay Buffer 9-Out Single-Ended Automotive 16-Pin TSSOP T/R Product overview: NB2309AI1DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2309AI1DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2309AI1DTR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2309AI1DTR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB2309AI1DTR2G
IC BUFFER CLK 9OUT 3.3V 16-TSSOP

IC BUFFER CLK 9OUT 3.3V 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2309AI1DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2309AI1DTR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB2309AI1DTR2G
IC ZD BUFFER 16TSSOP

IC ZD BUFFER 16TSSOP

Supplier's Site
Zero Delay Buffer, 133Mhz, -40 To85Deg C; Clock Ic Type Onsemi - 61K1157 - Newark, An Avnet Company
Chicago, IL, United States
Zero Delay Buffer, 133Mhz, -40 To85Deg C; Clock Ic Type Onsemi
61K1157
Zero Delay Buffer, 133Mhz, -40 To85Deg C; Clock Ic Type Onsemi 61K1157
ZERO DELAY BUFFER, 133MHZ, -40 TO85DEG C; Clock IC Type:Zero Delay Buffer; Frequency:133MHz; No. of Outputs:9Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ZERO DELAY BUFFER, 133MHZ, -40 TO85DEG C; Clock IC Type:Zero Delay Buffer; Frequency:133MHz; No. of Outputs:9Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-NB2309AI1DTR2G NB2309AI1DTR2G NB2309AI1DTR2G 61K1157
Product Name Automotive TSSOP Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Zero Delay Buffer, 133Mhz, -40 To85Deg C; Clock Ic Type Onsemi
Package Type Tape and Reel Surface Mount; Surface Mount SSOP TSSOP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS RoHS
Device Type Clock Generator Zero Delay Buffer; Clock Generator Zero Delay Buffer; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data