onsemi Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2309AI1DTR2G NB2309AI1DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 812431-NB2309AI1DTR2 G Packaging: Reel Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133.33MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: NB2309A
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 812431-NB2309AI1DTR2 G Packaging: Reel Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133.33MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: NB2309A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2309AI1DTR2G - 812431-NB2309AI1DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2309AI1DTR2G
812431-NB2309AI1DTR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2309AI1DTR2G 812431-NB2309AI1DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 812431-NB2309AI1DTR2 G Packaging: Reel Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133.33MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: NB2309A

Manufacturer: ON Semiconductor
Win Source Part Number: 812431-NB2309AI1DTR2G
Packaging: Reel
Type: Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 133.33MHz
Number of Circuits: 1
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: NB2309A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 812431-NB2309AI1DTR2G
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2309AI1DTR2G
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Evaluation Boards - Audio Amplifiers - IRAUDAMP4 - 777131-IRAUDAMP4 - Win Source Electronics
Specs
Device Type Audio Amplifiers
View Details
EPAD Dual CMOS Voltage Comparator with Complementary Output Driver - ALD2321BPCL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP16
View Details
3 suppliers