Zero Delay Buffer, 3.3 V, Nine Output, SOIC 16 LEAD, 2500-REEL Product overview: NB2309AI1DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2309AI1DR2G can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 2309 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16
IC, CLOCK BUFFER, 133MHZ, SOIC-16; Clock IC Type:Clock Buffer; Frequency:133MHz; No. of Outputs:9Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:16Pins; IC Output Type:-; IC Input Type:-RoHS Compliant: Yes
IC ZD BUFFER 16SOIC
IC BUFFER CLK 9OUT 3.3V 16-SOIC
IC BUFFER CLK 9OUT 3.3V 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB2309AI1DR2G | NB2309AI1DR2G | 61K1155 | NB2309AI1DR2G | NB2309AI1DR2G | NB2309AI1DR2G |
| Product Name | 3.3 V SOIC Clock and Timing IC | Ic, Clock Buffer, 133Mhz, Soic-16; Clock Ic Type Onsemi | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | SOP | SOIC | SOIC | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount |
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz | 133 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Features / Standards | RoHS | RoHS |