onsemi Clock Generators, PLLs, Frequency Synthesizers NB2309AI1D

Description
"Zero Delay Buffer IC 133.33MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"Zero Delay Buffer IC 133.33MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NB2309AI1D is a 3.3 V zero delay clock buffer designed for high-speed clock distribution. It features one reference input that drives nine low-skew clock outputs, organized in two banks of four outputs each, with the capability to three-state Bank B if fewer outputs are needed. The device operates at frequencies up to 133 MHz and includes on-chip phase-locked loops (PLLs) that lock to the input clock. The output-to-output skew is guaranteed to be less than 250 ps, while device-to-device skew is less than 700 ps. Cycle-to-cycle jitter is under 200 ps, making it suitable for applications requiring precise timing, such as Pentium-based systems. The NB2309AI1D is available in a 16-pin SOIC package and is compliant with Pb-free standards.

Datasheet Summary
Powered by GS/AI

The NB2309AI1D is a 3.3 V zero delay clock buffer designed for high-speed clock distribution. It features one reference input that drives nine low-skew clock outputs, organized in two banks of four outputs each, with the capability to three-state Bank B if fewer outputs are needed. The device operates at frequencies up to 133 MHz and includes on-chip phase-locked loops (PLLs) that lock to the input clock. The output-to-output skew is guaranteed to be less than 250 ps, while device-to-device skew is less than 700 ps. Cycle-to-cycle jitter is under 200 ps, making it suitable for applications requiring precise timing, such as Pentium-based systems. The NB2309AI1D is available in a 16-pin SOIC package and is compliant with Pb-free standards.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - NB2309AI1D-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NB2309AI1D-ND
Clock Generators, PLLs, Frequency Synthesizers NB2309AI1D-ND
"Zero Delay Buffer IC 133.33MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Zero Delay Buffer IC 133.33MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
SOIC Clock and Timing IC
728-NB2309AI1D
SOIC Clock and Timing IC 728-NB2309AI1D
2309 SERIES, PLL BASED CLOCK DRIVER, 8 TRUE OUTPUT(S), 0 INVERTED OUTPUT(S), PDSO16, SOIC-16 Product overview: NB2309AI1D from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2309AI1D can be used for catalog matching and distributor lookup.

2309 SERIES, PLL BASED CLOCK DRIVER, 8 TRUE OUTPUT(S), 0 INVERTED OUTPUT(S), PDSO16, SOIC-16 Product overview: NB2309AI1D from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2309AI1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2309AI1D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2309AI1D
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB2309AI1D
IC ZD BUFFER 16SOIC

IC ZD BUFFER 16SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2309AI1D - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2309AI1D
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB2309AI1D
IC BUFFER CLK 9OUT 3.3V 16-SOIC

IC BUFFER CLK 9OUT 3.3V 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number NB2309AI1D-ND 728-NB2309AI1D NB2309AI1D NB2309AI1D
Product Name Clock Generators, PLLs, Frequency Synthesizers SOIC Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Zero Delay Buffer; Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Rail/Tube SOIC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data