onsemi Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB2309AC1HDG

Description
Win Source Part Number: 1131688-NB2309AC1HDG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Zero Delay Buffer Package: Tube Frequency - Max: 133.33MHz Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NB2309 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1131688-NB2309AC1HDG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Zero Delay Buffer Package: Tube Frequency - Max: 133.33MHz Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NB2309 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1131688-NB2309AC1HDG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1131688-NB2309AC1HDG
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1131688-NB2309AC1HDG
Win Source Part Number: 1131688-NB2309AC1HDG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Zero Delay Buffer Package: Tube Frequency - Max: 133.33MHz Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NB2309 Product Status: Obsolete

Win Source Part Number: 1131688-NB2309AC1HDG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Zero Delay Buffer
Package: Tube
Frequency - Max: 133.33MHz
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NB2309
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1131688-NB2309AC1HDG
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1904343 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9325801MCA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details