onsemi Clock Generators, PLLs, Frequency Synthesizers NB2309AC1DTG

Description
"Zero Delay Buffer IC 133.33MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Description
"Zero Delay Buffer IC 133.33MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NB2309AC1DTG is a 3.3 V zero delay clock buffer designed to distribute high-speed clocks with an operating range from 15 MHz to 133 MHz. It features one reference input that drives out nine low-skew clock outputs, organized in two banks of four outputs each, plus one additional output. The device incorporates on-chip phase-locked loops (PLLs) that lock to the input clock, ensuring minimal skew between outputs, with output-to-output skew guaranteed to be less than 250 ps and device-to-device skew less than 700 ps. The clock outputs exhibit less than 200 ps cycle-to-cycle jitter, making it suitable for applications compatible with Pentium-based systems. The NB2309AC1DTG is available in a 16-pin TSSOP package and supports test modes for bypassing the PLL.

Datasheet Summary
Powered by GS/AI

The NB2309AC1DTG is a 3.3 V zero delay clock buffer designed to distribute high-speed clocks with an operating range from 15 MHz to 133 MHz. It features one reference input that drives out nine low-skew clock outputs, organized in two banks of four outputs each, plus one additional output. The device incorporates on-chip phase-locked loops (PLLs) that lock to the input clock, ensuring minimal skew between outputs, with output-to-output skew guaranteed to be less than 250 ps and device-to-device skew less than 700 ps. The clock outputs exhibit less than 200 ps cycle-to-cycle jitter, making it suitable for applications compatible with Pentium-based systems. The NB2309AC1DTG is available in a 16-pin TSSOP package and supports test modes for bypassing the PLL.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - NB2309AC1DTG-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NB2309AC1DTG-ND
Clock Generators, PLLs, Frequency Synthesizers NB2309AC1DTG-ND
"Zero Delay Buffer IC 133.33MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Zero Delay Buffer IC 133.33MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2309AC1DTG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2309AC1DTG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB2309AC1DTG
IC BUFFER CLK 9OUT 3.3V 16-TSSOP

IC BUFFER CLK 9OUT 3.3V 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2309AC1DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2309AC1DTG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB2309AC1DTG
IC ZD BUFFER 16TSSOP

IC ZD BUFFER 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number NB2309AC1DTG-ND NB2309AC1DTG NB2309AC1DTG
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Zero Delay Buffer; Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount SSOP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
QFN Clock and Timing IC - 728-SI5332AC08966-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Features / Standards RoHS
View Details
5 suppliers
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857ZQLR - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details