IC BUFFER CLK 9OUT 3.3V 16-SOIC / Zero Delay Buffer IC 133.33MHz 1 16-SOIC (0.154", 3.90mm Width) Product overview: NB2309AC1DR2G from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 133.33MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 133.33MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2309AC1DR2G can be used for catalog matching and distributor lookup.
IC BUFFER CLK 9OUT 3.3V 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-NB2309AC1DR2G | NB2309AC1DR2G |
| Product Name | 3.3V 133.33MHz SOIC Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | |
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts |