PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16
"Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Zero Delay Buffer, 3.3 V, Eight Output, TSSOP-16, 2500-REEL Product overview: NB2308AI5HDTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2308AI5HDTR2G can be used for catalog matching and distributor lookup.
IC ZD BUFFER 16TSSOP
IC BUFFER CLK 8OUT 3.3V 16-TSSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | NB2308AI5HDTR2G | NB2308AI5HDTR2G-ND | 728-NB2308AI5HDTR2G | NB2308AI5HDTR2G | NB2308AI5HDTR2G |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 3.3 V TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Zero Delay Buffer; Clock Generator | Clock Generator | |
| Bus Interface | CMOS | Clock | Clock | ||
| Package Type | SOP; SSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | RoHS |